Y6162-213-1677V003

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for Y6162-213-1677V003
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for Y6162-213-1677V003
Series Information for Y6162-213-1677V003 - TE Connectivity
  • Status: Active
  • Aliases: Y6162-213-1677V003
  • Product Code: EB47
  • Global Product Line: JD7
  • GPL Description: Aerospace Defense & Marine

Description

NOT A VALID PART NUMBER

Specifications

Contact Size:
16
Contact Type:
Pin
Contact Current Rating (Max):
13A
Termination Method to Wire & Cable:
Crimp

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
PIN Contact Size 16 Crimp Straight Cable Mount