Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | Y5015-000000100143 |
Shell Material | Aluminum Alloy |
---|---|
Shell Plating Material | Black Chromate Over Zn Cobalt |
Insulation Material | Low Fire Hazard Rubber |
Preloaded | No |
Number of Positions | 19 |
Factory Installed Backshell | Without |
Contact Layout Arrangement | 32 – 76 |
Contact Type | Pin |
Reverse Gender | Reverse |
Flange | With |
Mating Retention Type | 3 Pin Reverse Bayonet |
Mating Retention | Bayonet |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Field Serviceable | Yes |
Position Locations Omitted | All |
Packaging Quantity | 10 |
Shielded | Yes |
Shell Size | 32 |
Prewired | No |
Shell Type | Aluminum |
Connector Style | Square Flange |
Connector System | Wire-to-Wire, Cable-to-Cable |
Accessory Color | Black |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
IP Water Sealing Level | IP67 |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
Fixed Pin Connector |Amp Te Connectivity Y5015-000000100143 | Newark Electronics |
TE Connectivity Conn MIL-C-5015 Circular M 19 POS Crimp ST Flange Mount 19 Terminal 1 Port | Distrelec |
Conn MIL-C-5015 Circular M 19 POS Crimp ST Flange Mount 19 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a Y5015-000000100143?
Additional datasheets, footprints and schematics for Y5015-000000100143 are listed on our Part Details page. You can also find images and similar parts to Y5015-000000100143 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y5015-000000100143 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y5015-000000100143 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y5015-000000100143 fall under?
The Y5015-000000100143 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to Y5015-000000100143 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y5015-000000100143 you can contact the distributor directly for product support, shipping queries etc.
Is the Y5015-000000100143 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y5015-000000100143 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Farnell and Avnet America have stock available or on a lead time for Y5015-000000100143.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y5015-000000100143 often in real-time on the comparison pages.
What if I can't find stock of Y5015-000000100143?
You can fill out our help required form which you can use to request a quote for Y5015-000000100143 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.