Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | Y5015-000000100029 |
Insulation Material | Low Fire Hazard Rubber |
---|---|
Shell Plating Material | Black Chromate Over Zn Cobalt |
Shell Material | Aluminum Alloy |
Number of Positions | 22 |
Factory Installed Backshell | Without |
Preloaded | No |
Contact Layout Arrangement | 36 – A22 |
Reverse Gender | Reverse |
Contact Type | Pin |
Mating Retention Type | 3 Pin Reverse Bayonet |
Mating Alignment | With |
Mating Retention | Bayonet |
Flange | Without |
嵌合調整のタイプ | Keyed |
Circuit Application | Power & Signal |
Field Serviceable | Yes |
Position Locations Omitted | All |
Packaging Quantity | 10 |
Shielded | Yes |
Accessory Color | Black |
Connector System | Wire-to-Wire, Cable-to-Cable |
Shell Size | 36 |
Product Type | Connector |
Prewired | No |
Shell Type | Aluminum |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 392°F, -55 – 200°C |
IP Water Sealing Level | IP67 |
Free Pin Connector |Amp Te Connectivity Y5015-000000100029 | Newark Electronics |
Standard Circular Connectors FREE PIN CONNECTOR | Rapid Electronics |
TE Connectivity Conn Circular PIN 22 POS Crimp ST Cable Mount 22 Terminal 1 Port | Distrelec |
MIL SPEC CIRCULAR CONNECTORS | Farnell |
Where can I find additional details, specifications and documents for a Y5015-000000100029?
Additional datasheets, footprints and schematics for Y5015-000000100029 are listed on our Part Details page. You can also find images and similar parts to Y5015-000000100029 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y5015-000000100029 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y5015-000000100029 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y5015-000000100029 fall under?
The Y5015-000000100029 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to Y5015-000000100029 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y5015-000000100029 you can contact the distributor directly for product support, shipping queries etc.
Is the Y5015-000000100029 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y5015-000000100029 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for Y5015-000000100029.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y5015-000000100029 often in real-time on the comparison pages.
What if I can't find stock of Y5015-000000100029?
You can fill out our help required form which you can use to request a quote for Y5015-000000100029 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.