Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | Y5015-000000078159 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Color | Gold |
---|---|
Insert Style | Pin |
Material | Copper Alloy |
Contact Configuration | Crimp Terminal |
Wire Size | .5 – .6mm², 16 – 20AWG |
For Use with Series | TECIRP |
Circuit Application | Power & Signal |
Comment | For use with TECIRP connectors., See catalog for additional product information. |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Connector System | Cable-to-Cable |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Where can I find additional details, specifications and documents for a Y5015-000000078159?
Additional datasheets, footprints and schematics for Y5015-000000078159 are listed on our Part Details page. You can also find images and similar parts to Y5015-000000078159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y5015-000000078159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y5015-000000078159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y5015-000000078159 fall under?
The Y5015-000000078159 is listed under Connectors > Circular Connectors > Circular Connector Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to Y5015-000000078159 when available in the Circular Connector Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y5015-000000078159 you can contact the distributor directly for product support, shipping queries etc.
Is the Y5015-000000078159 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y5015-000000078159 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for Y5015-000000078159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y5015-000000078159 often in real-time on the comparison pages.
What if I can't find stock of Y5015-000000078159?
You can fill out our help required form which you can use to request a quote for Y5015-000000078159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.