New
Looking to search for multiple part numbers? Try out our
new BOM tool
.
Sign up for free
.
BOM Tool Access
Search a Manufacturer Part Number
Search
Newsletter signup
API information
Options for Price Comparison
Select a Currency
Currency Select
Distributor Statistics for
Y5015-000000078028
Total in Stock:
-
Lowest MOQ:
-
Average Price:
-
per unit
Stocking Distributors:
-
Y5015-000000078028
Loading...
Loading Results for
Y5015-000000078028
Details for
Y5015-000000078028
by
TE Connectivity
Connectors
>
Circular Connectors
>
Circular Connector Accessories
>
Circular Connector Adapters
STRAIGHT HEATSHRINK SCREEN ADAPTER
Datasheet
PCB Footprint
Y5015-000000078028 by TE Connectivity
STRAIGHT HEATSHRINK SCREEN ADAPTER
Part Information
Not applicable for solder process capability
Datasheet
PCB Footprint
Status: Active
Aliases: Y5015-000000078028
Product Code: A475
Global Product Line: DK6
GPL Description: Industrial
Technical Specifications
Connector Color:
Black
Circuit Application:
Power & Signal
Comment:
Heatshrink
Adapter Type:
Straight
Packaging Quantity:
50
Product Type:
Accessory
Connector System:
Cable-to-Cable
Accessory Type:
Adapter
Shell Size:
18
Connector & Contact Terminates To:
Wire & Cable
Operating Temperature Range:
-67 – 257°F, -55 – 125°C
Compatible Parts
Y5015-000000077955
Y5015-000000077956
Y5015-000000077957
Y5015-000000077958
Alternate Descriptions
STRAIGHT HEATSHRINK SCREEN ADAPTER
Avnet America
Similar Part
Y5015-000000077965
Similar Part
Y5015-000000077974
Similar Part
Y5015-000000077983
Similar Part
Y5015-000000077992
Similar Part
Y5015-000000078001
Similar Part
Y5015-000000078010
Similar Part
Y5015-000000078019