Options for Price Comparison
Distributor Statistics for Y5015-000000078019
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for Y5015-000000078019
Details for Y5015-000000078019 by TE Connectivity
Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Adapters
STRAIGHT HEATSHRINK SCREEN ADAPTER
Y5015-000000078019 image

Y5015-000000078019 by TE Connectivity

STRAIGHT HEATSHRINK SCREEN ADAPTER
Part Information
Y5015-000000078019 image
Not applicable for solder process capability
Status: Active
Aliases: Y5015-000000078019
Product Code: A475
Global Product Line: DK6
GPL Description: Industrial
Specifications
Connector Color:
Black
Circuit Application:
Power & Signal
Comment:
Heatshrink
Adapter Type:
Straight
Packaging Quantity:
50
Product Type:
Accessory
Shell Size:
20
Connector System:
Cable-to-Cable
Accessory Type:
Adapter
Connector & Contact Terminates To:
Wire & Cable
Operating Temperature Range:
-55 – 125°C, -67 – 257°F
Alternate Descriptions
STRAIGHT HEATSHRINK SCREEN ADAPTER Avnet America
STRAIGHT HEATSHRINK SCREEN ADAPTER Allied Electronics & Automation