Status: | Unknown |
---|---|
Series: | 1240W Series |
RoHS: | Unknown |
Prices starting from US$38.56
Track Resistance | 1kohm |
---|---|
No. of Turns | 21Turns |
Potentiometer Mounting | Through Hole |
Product Range | 1240W Series |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
Resistor, Foil, Trimmer, 1K Ohm, 5% | Vishay Precision Foil Inc. Y40531K00000J0L | RS Americas |
Ultra High Precision trimmer 1240W 1K 5% | RS |
Trimmer, Precision Potentiometer, 1Kohm, 21Turn, Through Hole | Newark Electronics |
TRIMMER, HIGH PRECISION, 1K, 5% | element14 |
Where can I find additional details, specifications and documents for a Y40531K00000J0L?
Additional datasheets, footprints and schematics for Y40531K00000J0L are listed on our Part Details page. You can also find images and similar parts to Y40531K00000J0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y40531K00000J0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y40531K00000J0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y40531K00000J0L fall under?
The Y40531K00000J0L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Y40531K00000J0L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y40531K00000J0L you can contact the distributor directly for product support, shipping queries etc.
Is the Y40531K00000J0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y40531K00000J0L have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for Y40531K00000J0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y40531K00000J0L often in real-time on the comparison pages.
What if I can't find stock of Y40531K00000J0L?
You can fill out our help required form which you can use to request a quote for Y40531K00000J0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.