Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | Y38943-22LV0010000 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 5A |
---|---|
Contact Size | 22 |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Socket Contact Size 22 Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a Y38943-22LV0010000?
Additional datasheets, footprints and schematics for Y38943-22LV0010000 are listed on our Part Details page. You can also find images and similar parts to Y38943-22LV0010000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y38943-22LV0010000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y38943-22LV0010000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y38943-22LV0010000 fall under?
The Y38943-22LV0010000 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to Y38943-22LV0010000 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y38943-22LV0010000 you can contact the distributor directly for product support, shipping queries etc.
Is the Y38943-22LV0010000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y38943-22LV0010000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for Y38943-22LV0010000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y38943-22LV0010000 often in real-time on the comparison pages.
What if I can't find stock of Y38943-22LV0010000?
You can fill out our help required form which you can use to request a quote for Y38943-22LV0010000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.