Status: | Unknown |
---|---|
Series: | DSM Series |
RoHS: | Unknown |
Resistance | 10kohm |
---|---|
Product Range | DSM Series |
No. of Elements | - |
Network Circuit Type | Voltage Divider |
Resistor Case Style | SMD |
No. of Pins | - |
Voltage Rating | 25V |
Power Rating per Element | 50mW |
Resistance Tolerance | ± 0.05% |
Temperature Coefficient | ± 5ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Rating | 50mW |
Resistance R1 | 10kohm |
Resistance R2 | 10kohm |
Resistances R1 / R2 | 10K/10K |
Resistor Element Material | Metal Foil |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 2ppm/°C |
Temperature Coeff. - | 2ppm/°C |
Voltage Rating V DC | 25V |
DSM Voltage Divider,100mW,0.05%,10K/10K | RS |
RESISTOR, DIVIDER, 10K/10K | Farnell |
Dsm 10K/10K Tcr2 A T S T |Vishay Foil Resistors Y1485V0001AT9R | Newark Electronics |
Where can I find additional details, specifications and documents for a Y1485V0001AT9R?
Additional datasheets, footprints and schematics for Y1485V0001AT9R are listed on our Part Details page. You can also find images and similar parts to Y1485V0001AT9R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y1485V0001AT9R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y1485V0001AT9R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y1485V0001AT9R fall under?
The Y1485V0001AT9R is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to Y1485V0001AT9R when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y1485V0001AT9R you can contact the distributor directly for product support, shipping queries etc.
Is the Y1485V0001AT9R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y1485V0001AT9R have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and Avnet Abacus have stock available or on a lead time for Y1485V0001AT9R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y1485V0001AT9R often in real-time on the comparison pages.
What if I can't find stock of Y1485V0001AT9R?
You can fill out our help required form which you can use to request a quote for Y1485V0001AT9R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.