Status: | Unknown |
---|---|
Series: | Accutrim 1260 Series |
RoHS: | Unknown |
Track Resistance | 2kohm |
---|---|
No. of Turns | 21Turns |
Potentiometer Mounting | Through Hole |
Product Range | Accutrim 1260 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
1260W 2K 5.0% 930409 |Vishay Foil Resistors Y00692K00000J9L | Newark Electronics |
TRIMMER, POT, 2K, 21TURN, TH | Farnell |
Where can I find additional details, specifications and documents for a Y00692K00000J9L?
Additional datasheets, footprints and schematics for Y00692K00000J9L are listed on our Part Details page. You can also find images and similar parts to Y00692K00000J9L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y00692K00000J9L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y00692K00000J9L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y00692K00000J9L fall under?
The Y00692K00000J9L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Y00692K00000J9L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y00692K00000J9L you can contact the distributor directly for product support, shipping queries etc.
Is the Y00692K00000J9L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y00692K00000J9L have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for Y00692K00000J9L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y00692K00000J9L often in real-time on the comparison pages.
What if I can't find stock of Y00692K00000J9L?
You can fill out our help required form which you can use to request a quote for Y00692K00000J9L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.