Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Track Resistance | 2kohm |
---|---|
No. of Turns | 26Turns |
Potentiometer Mounting | Through Hole |
Product Range | - |
Power Rating | 750mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
Trimmer | RS Americas |
RESISTOR, 2K, 10%, 0.75W | Farnell |
Where can I find additional details, specifications and documents for a Y00562K00000K0L?
Additional datasheets, footprints and schematics for Y00562K00000K0L are listed on our Part Details page. You can also find images and similar parts to Y00562K00000K0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y00562K00000K0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y00562K00000K0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y00562K00000K0L fall under?
The Y00562K00000K0L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to Y00562K00000K0L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y00562K00000K0L you can contact the distributor directly for product support, shipping queries etc.
Is the Y00562K00000K0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y00562K00000K0L have stock available?
Authorised distributors including Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for Y00562K00000K0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y00562K00000K0L often in real-time on the comparison pages.
What if I can't find stock of Y00562K00000K0L?
You can fill out our help required form which you can use to request a quote for Y00562K00000K0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.