Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | XTR300 |
Kit Application Type | Amplifier |
Application Sub Type | Current or Voltage Output Driver |
Kit Contents | Evaluation Module XTR300 User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Adequate Area on PC Board Additional Circuitry Separate Driver & Receiver Channel |
XTR300 Evaluation Module | Texas Instruments |
Output Driver, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a XTR300EVM?
Additional datasheets, footprints and schematics for XTR300EVM are listed on our Part Details page. You can also find images and similar parts to XTR300EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR300EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR300EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR300EVM fall under?
The XTR300EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to XTR300EVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR300EVM you can contact the distributor directly for product support, shipping queries etc.
Is the XTR300EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR300EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for XTR300EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR300EVM often in real-time on the comparison pages.
What if I can't find stock of XTR300EVM?
You can fill out our help required form which you can use to request a quote for XTR300EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.