Status: | Unknown |
---|---|
Series: | XTR111 Series |
RoHS: | Unknown |
IC Function | Current Loop Transmitters |
---|---|
Supply Voltage Min | 7.5V |
Supply Voltage Max | 40V |
IC Package Type | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | XTR111 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SON |
Bandwidth | 380kHz |
Base Number | 117 |
Gain dB Max | 100dB |
Input Bias Current | -35nA |
Input Offset Voltage | 500µV |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -40°C to +125°C |
Output Current Per Channel | 25mA |
Sensor / Transducer Type | Current |
Supply Current | 130µA |
Supply Voltage Range | 7.5V to 40V |
Termination Type | Surface Mount Device |
Current Transmitter 4-20Ma, Son-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a XTR117AIDRBT?
Additional datasheets, footprints and schematics for XTR117AIDRBT are listed on our Part Details page. You can also find images and similar parts to XTR117AIDRBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR117AIDRBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR117AIDRBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR117AIDRBT fall under?
The XTR117AIDRBT is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to XTR117AIDRBT when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR117AIDRBT you can contact the distributor directly for product support, shipping queries etc.
Is the XTR117AIDRBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR117AIDRBT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XTR117AIDRBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR117AIDRBT often in real-time on the comparison pages.
What if I can't find stock of XTR117AIDRBT?
You can fill out our help required form which you can use to request a quote for XTR117AIDRBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.