Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bandwidth | 380kHz |
---|---|
Supply Voltage Min | 7.5V |
Supply Voltage Max | 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Accuracy | 0.2% |
Base Number | 116 |
Bias Current | -35nA |
Gain dB Max | 100dB |
Input Bias Current | -35nA |
Input Offset Voltage | 250µV |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -55°C to +125°C |
Output Current Per Channel | 25mA |
Quiescent Current | 200µA |
Sensor / Transducer Type | Current |
Sensor Case Style | SOIC |
Supply Current | 200µA |
Supply Voltage Range | 7.5V to 36V |
Termination Type | Surface Mount Device |
Ic, Current Loop Transmitter, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a XTR116U.?
Additional datasheets, footprints and schematics for XTR116U. are listed on our Part Details page. You can also find images and similar parts to XTR116U. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR116U. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR116U. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR116U. fall under?
The XTR116U. is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to XTR116U. when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR116U. you can contact the distributor directly for product support, shipping queries etc.
Is the XTR116U. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR116U. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XTR116U..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR116U. often in real-time on the comparison pages.
What if I can't find stock of XTR116U.?
You can fill out our help required form which you can use to request a quote for XTR116U. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.