IC Function | Current Loop Transmitters |
---|---|
Supply Voltage Min | 7.5V |
Supply Voltage Max | 36V |
IC Package Type | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 115 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 7.5V to 36V |
Termination Type | Surface Mount Device |
Current Loop Trans. 4-20Ma, 8Soic | Newark Electronics |
Current Loop Transm 4-20mA SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a XTR115UA?
Additional datasheets, footprints and schematics for XTR115UA are listed on our Part Details page. You can also find images and similar parts to XTR115UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR115UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR115UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR115UA fall under?
The XTR115UA is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to XTR115UA when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR115UA you can contact the distributor directly for product support, shipping queries etc.
Is the XTR115UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR115UA have stock available?
Authorised distributors including Newark Electronics, element14, Schukat Electronic and Farnell have stock available or on a lead time for XTR115UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR115UA often in real-time on the comparison pages.
What if I can't find stock of XTR115UA?
You can fill out our help required form which you can use to request a quote for XTR115UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.