Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.20
|
No stock
|
Buy Now | |
Schukat Electronic
from US$2.78
|
845
in stock
|
Buy Now | |
Micros
from US$2.95
|
75
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.96
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$4.91
|
-
|
Buy Now | |
element14
from US$4.51
|
-
|
Buy Now | |
Farnell
from US$4.37
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | -0.035µA |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Bandwidth | 380kHz |
Supply Voltage Min | 7.5V |
Supply Voltage Max | 36V |
Input Offset Voltage | 250µV |
CMRR | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 115 |
Gain dB Max | 100dB |
IC Generic Number | 115 |
Operating Temperature Range | -40°C to +85°C |
Output Current Per Channel | 25mA |
Sensor / Transducer Type | Current |
Sensor Case Style | SOIC |
Supply Current | 200µA |
Supply Voltage Range | 7.5V to 36V |
Termination Type | Surface Mount Device |
Current Loop Transm 4-20mA SO8 | Schukat Electronic |
IC: U/I, I/U converter | Transfer Multisort Elektronik |
4-20mA Current Loop Transmitter 2.5V | RS |
Ic, Current Loop Transmitter, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a XTR115U?
Additional datasheets, footprints and schematics for XTR115U are listed on our Part Details page. You can also find images and similar parts to XTR115U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR115U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR115U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR115U fall under?
The XTR115U is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to XTR115U when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR115U you can contact the distributor directly for product support, shipping queries etc.
Is the XTR115U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR115U have stock available?
Authorised distributors including Schukat Electronic, Micros, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for XTR115U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR115U often in real-time on the comparison pages.
What if I can't find stock of XTR115U?
You can fill out our help required form which you can use to request a quote for XTR115U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.