Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | 4 |
---|---|
Supply Voltage Min | 7V |
Supply Voltage Max | 44V |
IC Package Type | SON |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SON |
Base Number | 111 |
Bias Current | 25µA |
Input Bias Current | 25nA |
Input Offset Voltage | 1.5mV |
Input Voltage Max | 12V |
Input Voltage Min | 0V |
No. of Amplifiers | 2Amplifiers |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 25mA |
Output Current Per Channel | 25mA |
Output Voltage Max | 15V |
Output Voltage Min | 3V |
Supply Current | 450µA |
Supply Voltage Range | 7V to 44V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Adjustable |
Voltage-to-current converter/transmitter with 3-V to 15-V regulator and resistor set I/O ratio | Texas Instruments |
Ic, Voltage To Current Converter | Newark Electronics |
IC, VOLTAGE TO CURRENT CONVERTER | element14 |
Where can I find additional details, specifications and documents for a XTR111AIDRCT?
Additional datasheets, footprints and schematics for XTR111AIDRCT are listed on our Part Details page. You can also find images and similar parts to XTR111AIDRCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR111AIDRCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR111AIDRCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR111AIDRCT fall under?
The XTR111AIDRCT is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to XTR111AIDRCT when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR111AIDRCT you can contact the distributor directly for product support, shipping queries etc.
Is the XTR111AIDRCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR111AIDRCT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for XTR111AIDRCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR111AIDRCT often in real-time on the comparison pages.
What if I can't find stock of XTR111AIDRCT?
You can fill out our help required form which you can use to request a quote for XTR111AIDRCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.