Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
No. of Amplifiers | 2 Amplifier |
---|---|
Input Bias Current | 0.025µA |
Amplifier Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Bandwidth | - |
Ic, Volt To Amp Conv, 4-20Ma, 10Msop | Newark Electronics |
IC, VOLT TO AMP CONV, 4-20MA, 10MSOP | Farnell |
Precision Voltage-To-Current | RS |
Voltage-to-current converter/transmitter with 3-V to 15-V regulator and resistor set I/O ratio | Texas Instruments |
Where can I find additional details, specifications and documents for a XTR111AIDGQT?
Additional datasheets, footprints and schematics for XTR111AIDGQT are listed on our Part Details page. You can also find images and similar parts to XTR111AIDGQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR111AIDGQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR111AIDGQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR111AIDGQT fall under?
The XTR111AIDGQT is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to XTR111AIDGQT when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR111AIDGQT you can contact the distributor directly for product support, shipping queries etc.
Is the XTR111AIDGQT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR111AIDGQT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for XTR111AIDGQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR111AIDGQT often in real-time on the comparison pages.
What if I can't find stock of XTR111AIDGQT?
You can fill out our help required form which you can use to request a quote for XTR111AIDGQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.