Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Function | Precision Voltage-to-Current Converter / Transmitter |
---|---|
Supply Voltage Min | 13.5V |
Supply Voltage Max | 40V |
IC Package Type | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 110 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 13.5V to 40V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a XTR110BG?
Additional datasheets, footprints and schematics for XTR110BG are listed on our Part Details page. You can also find images and similar parts to XTR110BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR110BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR110BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR110BG fall under?
The XTR110BG is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to XTR110BG when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR110BG you can contact the distributor directly for product support, shipping queries etc.
Is the XTR110BG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR110BG have stock available?
There is no stock from authorised distributors for XTR110BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR110BG often in real-time on the comparison pages.
What if I can't find stock of XTR110BG?
You can fill out our help required form which you can use to request a quote for XTR110BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.