XTR106P Amplifiers & Comparators by Texas Instruments

TRANSMITTER CURRENT PDIP14 106

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.10

Distributor Stock
Logo for Farnell
Farnell
from US$11.94
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.21
-
Buy Now
Logo for element14
element14
from US$16.04
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$7.10
-
Buy Now

Specifications

No. of Amplifiers 5 Amplifier, 5Amplifiers
Input Bias Current 0.025µA
Amplifier Case Style DIP
No. of Pins 14Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Bandwidth -
Supply Voltage Min 7.5V
Supply Voltage Max 36V
Input Offset Voltage 100µV
CMRR 86dB
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Accuracy 0.05%
Base Number 106
Operating Temperature Range -55°C to +125°C
Output Current Per Channel 20mA
Sensor / Transducer Type Current
Sensor Case Style DIP
Supply Voltage Range 7.5V to 36V
Termination Type Through Hole

Alternative Descriptions

Transmitter, Current, Pdip14, 106 | Newark Electronics
TRANSMITTER, CURRENT, PDIP14, 106 | element14
4-20-mA current transmitter with bridge excitation (2.5-V or 5-V reference) and linearization | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XTR106P?

Additional datasheets, footprints and schematics for XTR106P are listed on our Part Details page. You can also find images and similar parts to XTR106P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XTR106P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR106P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XTR106P fall under?

The XTR106P is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to XTR106P when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XTR106P you can contact the distributor directly for product support, shipping queries etc.

Is the XTR106P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XTR106P have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for XTR106P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XTR106P often in real-time on the comparison pages.

What if I can't find stock of XTR106P?

You can fill out our help required form which you can use to request a quote for XTR106P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay