Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.38
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 5000pA |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Bandwidth | - |
Supply Voltage Min | 7.5V |
Supply Voltage Max | 36V |
Input Offset Voltage | 50µV |
CMRR | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Line Bus Drive Receive Transceiver Type | Current Transmitter |
Logic Case Style | DIP |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 0.8mA |
Supply Voltage Range | 7.5V to 36V |
Termination Type | Through Hole |
Current Transm 4-20mA DIP14 | Schukat Electronic |
4-20mA current transmitter,XTR105PA | RS |
Ic, Transceiver, 36V | Newark Electronics |
4-20mA Current Transmitter with Sensor Excitation and Linearization | Texas Instruments |
Where can I find additional details, specifications and documents for a XTR105PA?
Additional datasheets, footprints and schematics for XTR105PA are listed on our Part Details page. You can also find images and similar parts to XTR105PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR105PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR105PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR105PA fall under?
The XTR105PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to XTR105PA when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR105PA you can contact the distributor directly for product support, shipping queries etc.
Is the XTR105PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR105PA have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for XTR105PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR105PA often in real-time on the comparison pages.
What if I can't find stock of XTR105PA?
You can fill out our help required form which you can use to request a quote for XTR105PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.