XTR101AP. Semiconductors - ICs by Texas Instruments

PRECISION TRANSMITTER DIP14 101

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.52

Distributor Stock
Logo for RS
RS
from US$17.30
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.20
1
in stock
Buy Now
Logo for element14
element14
from US$21.43
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$22.54
1
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$10.52
-
Buy Now

Specifications

Bandwidth -
Supply Voltage Min 11.6V
Supply Voltage Max 40V
Amplifier Case Style DIP
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy 5%
Base Number 101
Bias Current 150nA
CMRR 100dB
Input Bias Current 150nA
Input Offset Voltage 100µV
No. of Amplifiers 3Amplifiers
Operating Temperature Range -40°C to +85°C
Output Current Per Channel 20mA
Quiescent Current 2mA
Sensor / Transducer Type Current
Sensor Case Style DIP
Supply Voltage Range 11.6V to 40V
Termination Type Through Hole

Alternative Descriptions

Precision Transmitter, Dip14, 101 | Newark Electronics
PRECISION TRANSMITTER, DIP14, 101 | element14
4-40mA 2 wire transmitter,XTR101AP DIP16 | RS
Precision, Low Drift 4-20mA Two-Wire Transmitter | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XTR101AP.?

Additional datasheets, footprints and schematics for XTR101AP. are listed on our Part Details page. You can also find images and similar parts to XTR101AP. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XTR101AP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR101AP. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XTR101AP. fall under?

The XTR101AP. is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.

Can I view similar or alternative parts?

You can view similar parts to XTR101AP. when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XTR101AP. you can contact the distributor directly for product support, shipping queries etc.

Is the XTR101AP. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XTR101AP. have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Texas Instruments have stock available or on a lead time for XTR101AP..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XTR101AP. often in real-time on the comparison pages.

What if I can't find stock of XTR101AP.?

You can fill out our help required form which you can use to request a quote for XTR101AP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay