Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 0.15µA |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Bandwidth | - |
Supply Voltage Min | 11.6V |
Supply Voltage Max | 40V |
Input Offset Voltage | 60µV |
CMRR | 100dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Type | Instrumentation |
Base Number | 101 |
Input Offset Drift Max | 0.75µV/°C |
Input Offset Voltage Max | 30µV |
Operating Temperature Range | -40°C to +85°C |
Output Current Per Channel | 20mA |
Supply Voltage Range | 11.6V to 40V |
Where can I find additional details, specifications and documents for a XTR101AG?
Additional datasheets, footprints and schematics for XTR101AG are listed on our Part Details page. You can also find images and similar parts to XTR101AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR101AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR101AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR101AG fall under?
The XTR101AG is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to XTR101AG when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR101AG you can contact the distributor directly for product support, shipping queries etc.
Is the XTR101AG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR101AG have stock available?
There is no stock from authorised distributors for XTR101AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR101AG often in real-time on the comparison pages.
What if I can't find stock of XTR101AG?
You can fill out our help required form which you can use to request a quote for XTR101AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.