Status: | Unknown |
---|---|
Series: | XT49S |
RoHS: | Compliant |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Contact Us |
Xt49S 24M B04 E2 Rohs Compliant: Yes |Vishay XT9SNLANA24M | Newark Electronics |
Crystal 24MHz Series 2-Pin Bulk | Avnet America |
CRYSTAL, 24MHZ, -888PF, HC-49S | element14 |
Where can I find additional details, specifications and documents for a XT9SNLANA24M?
Additional datasheets, footprints and schematics for XT9SNLANA24M are listed on our Part Details page. You can also find images and similar parts to XT9SNLANA24M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT9SNLANA24M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT9SNLANA24M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT9SNLANA24M fall under?
The XT9SNLANA24M is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to XT9SNLANA24M when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT9SNLANA24M you can contact the distributor directly for product support, shipping queries etc.
Is the XT9SNLANA24M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for XT9SNLANA24M have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for XT9SNLANA24M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT9SNLANA24M often in real-time on the comparison pages.
What if I can't find stock of XT9SNLANA24M?
You can fill out our help required form which you can use to request a quote for XT9SNLANA24M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.