Status: | Unknown |
---|---|
Series: | XT49S |
RoHS: | Compliant |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Contact Us |
Oscillator, Crystal,10MHz, Miniature, TH,+/-30ppm,-20 to +70ppm,50 Ohms, Fund.,20pF | Vishay Dale XT9S20ANA10M | RS Americas |
CRYSTAL, 10MHZ, 20PF, HC-49S | element14 |
Crystal, 10Mhz, 20Pf, Hc-49S | Newark Electronics |
Crystal 10MHz 20pF 2-Pin Bulk | Avnet America |
Where can I find additional details, specifications and documents for a XT9S20ANA10M?
Additional datasheets, footprints and schematics for XT9S20ANA10M are listed on our Part Details page. You can also find images and similar parts to XT9S20ANA10M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT9S20ANA10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT9S20ANA10M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT9S20ANA10M fall under?
The XT9S20ANA10M is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to XT9S20ANA10M when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT9S20ANA10M you can contact the distributor directly for product support, shipping queries etc.
Is the XT9S20ANA10M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for XT9S20ANA10M have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for XT9S20ANA10M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT9S20ANA10M often in real-time on the comparison pages.
What if I can't find stock of XT9S20ANA10M?
You can fill out our help required form which you can use to request a quote for XT9S20ANA10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.