Status: | Unknown |
---|---|
Series: | XT49M |
RoHS: | Compliant |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Contact Us |
Frequency Nom:8MHz | element14 |
CRYSTAL, 8M, AT MODE, HC49 / 4HSMX | Farnell |
Crystal, 8Mhz, -888Pf, Hc-49M | Newark Electronics |
HC-49/US 8,000000M 10pF 50ppm | Rutronik |
Crystal 8MHz Series 2-Pin SMD Bulk | Avnet America |
Where can I find additional details, specifications and documents for a XT9MNLANA8M?
Additional datasheets, footprints and schematics for XT9MNLANA8M are listed on our Part Details page. You can also find images and similar parts to XT9MNLANA8M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT9MNLANA8M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT9MNLANA8M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT9MNLANA8M fall under?
The XT9MNLANA8M is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to XT9MNLANA8M when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT9MNLANA8M you can contact the distributor directly for product support, shipping queries etc.
Is the XT9MNLANA8M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for XT9MNLANA8M have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rutronik and Avnet America have stock available or on a lead time for XT9MNLANA8M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT9MNLANA8M often in real-time on the comparison pages.
What if I can't find stock of XT9MNLANA8M?
You can fill out our help required form which you can use to request a quote for XT9MNLANA8M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.