Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 115VAC |
Contact Current | 8A |
Product Range | XT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 8.1kohm |
Approvals & Standards | UL VDE |
SVHC | No SVHC (12-Jan-2017) |
Average Power Consumption | 0.81VA |
Coil Voltage VAC Nom | 115V |
Contact Current Max | 8A |
Contact Voltage AC Nom | 240V |
External Depth | 69mm |
External Height | 77mm |
External Width | 15.8mm |
Relay Type | Interface |
Xt4S4S15 |Potter&brumfield Te Connectivity XT4S4S15 | Newark Electronics |
General Purpose Relays 2 form C 8A 115 VAC RED | Rapid Electronics |
XT Series General Purpose Relay 2-pole 2-form C (CO) 8 A Red LED 115 VAC 8100 Ohm 0.81 VA Silver Nickel | Avnet America |
Power Relay, DPDT, 8A, Ctrl-V 115VAC, Vol-Rtg 400VAC, DIN Rail, XT Series | TE Connectivity XT4S4S15 | RS Americas |
Where can I find additional details, specifications and documents for a XT4S4S15?
Additional datasheets, footprints and schematics for XT4S4S15 are listed on our Part Details page. You can also find images and similar parts to XT4S4S15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT4S4S15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT4S4S15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT4S4S15 fall under?
The XT4S4S15 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to XT4S4S15 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT4S4S15 you can contact the distributor directly for product support, shipping queries etc.
Is the XT4S4S15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XT4S4S15 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for XT4S4S15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT4S4S15 often in real-time on the comparison pages.
What if I can't find stock of XT4S4S15?
You can fill out our help required form which you can use to request a quote for XT4S4S15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.