Status: | Unknown |
---|---|
Series: | XT49S Series |
RoHS: | Unknown |
Frequency Nom | 16MHz |
---|---|
Crystal Case | Through Hole 11mm x 4.65mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | - |
Frequency Tolerance + / - | 30ppm |
Product Range | XT49S Series |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jun-2015) |
Accuracy | ± 50ppm |
Crystal Mounting Type | Through Hole |
Frequency | 16MHz |
No. of Pins | 2Pins |
Operating Temperature Range | -20°C to +70°C |
Output Frequency | 16MHz |
Temperature Stabilty | ± 50ppm |
Crystal, 16Mhz, 20Pf, Through Hole | Newark Electronics |
Frequency Nom:16MHz | element14 |
CRYSTAL, 16MHZ, 20PF, THROUGH HOLE | Farnell |
Where can I find additional details, specifications and documents for a XT49S16M?
Additional datasheets, footprints and schematics for XT49S16M are listed on our Part Details page. You can also find images and similar parts to XT49S16M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT49S16M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT49S16M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT49S16M fall under?
The XT49S16M is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to XT49S16M when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT49S16M you can contact the distributor directly for product support, shipping queries etc.
Is the XT49S16M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XT49S16M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XT49S16M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT49S16M often in real-time on the comparison pages.
What if I can't find stock of XT49S16M?
You can fill out our help required form which you can use to request a quote for XT49S16M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.