Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Unknown |
Prices starting from US$7.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.48
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$17.08
|
2,668
in stock
|
Buy Now | |
Rapid Electronics
from US$17.05
|
2,668
in stock
|
Buy Now | |
Chip One Stop
from US$7.69
|
2,668
in stock
|
Buy Now | |
element14
from US$10.70
|
42
in stock
|
Buy Now | |
Avnet America
from US$14.36
|
-
|
Buy Now | |
RS Americas
from US$24.17
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 8A |
Product Range | XT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 400VDC |
Contact Material | Silver Nickel |
Coil Resistance | 32.5kohm |
Approvals & Standards | UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Relay Type | General Purpose |
Xt484T30 |Potter&brumfield Te Connectivity XT484T30 | Newark Electronics |
Power/Signal Relay 2 Form C DPDT Momentary | Rapid Electronics |
RELAY, 230VAC, 8A, DPDT, SOCKET | element14 |
XT Series Interface Plug-In Relay with Test Button and Mechanical Indicator 2-Pole 8 A 2-Form C Contacts (2 CO) 230 VAC 32500 Ohm 32500 Ohm 0.74 VA Silver Nickel Contact | Avnet America |
XT Series Shrack, XT Series Relay, Interface Plug-IN,230 VAC,2 COContacts 8 A, DPDT | TE Connectivity XT484T30 | RS Americas |
Where can I find additional details, specifications and documents for a XT484T30?
Additional datasheets, footprints and schematics for XT484T30 are listed on our Part Details page. You can also find images and similar parts to XT484T30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT484T30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT484T30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT484T30 fall under?
The XT484T30 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to XT484T30 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT484T30 you can contact the distributor directly for product support, shipping queries etc.
Is the XT484T30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XT484T30 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for XT484T30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT484T30 often in real-time on the comparison pages.
What if I can't find stock of XT484T30?
You can fill out our help required form which you can use to request a quote for XT484T30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.