Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | XT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.44kohm |
Approvals & Standards | UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 240V |
Current Rating | 8A |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 4000V |
Dielectric Voltage Contact to Contact | 2500V |
External Depth | 13.7mm |
External Height | 26.7mm |
External Length / Height | 26.7mm |
External Width | 29mm |
Insulation Voltage | 250V |
Must Actuate Voltage | 16.8VDC |
Must Release Voltage | 2.4VDC |
No. of Mechanical Operations | 10000000 |
Nom Operating Power | 400mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
XT Series Interface Plug-In Relay with Test Button and Mechanical Indicator 2-Pole 8 A 2-Form C Contacts (2 CO) 24 VDC 1440 Ohm 1440 Ohm 400 mW Silver Nickel Contact | Avnet America |
Where can I find additional details, specifications and documents for a XT484L24?
Additional datasheets, footprints and schematics for XT484L24 are listed on our Part Details page. You can also find images and similar parts to XT484L24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT484L24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT484L24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT484L24 fall under?
The XT484L24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to XT484L24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT484L24 you can contact the distributor directly for product support, shipping queries etc.
Is the XT484L24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XT484L24 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for XT484L24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT484L24 often in real-time on the comparison pages.
What if I can't find stock of XT484L24?
You can fill out our help required form which you can use to request a quote for XT484L24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.