Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 250VAC |
Contact Current | 10A |
Product Range | XT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Contact Voltage VDC | - |
Power Relay, Dpdt, 10A, 250Vac, Socket | Newark Electronics |
POWER RELAY, DPDT, 10A, 250VAC, SOCKET | Farnell |
Where can I find additional details, specifications and documents for a XT484730?
Additional datasheets, footprints and schematics for XT484730 are listed on our Part Details page. You can also find images and similar parts to XT484730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT484730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT484730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT484730 fall under?
The XT484730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to XT484730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT484730 you can contact the distributor directly for product support, shipping queries etc.
Is the XT484730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XT484730 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for XT484730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT484730 often in real-time on the comparison pages.
What if I can't find stock of XT484730?
You can fill out our help required form which you can use to request a quote for XT484730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.