Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | XT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Contact Voltage VDC | - |
Power Relay, Dpdt, 10A, 250Vac, Socket | Newark Electronics |
Where can I find additional details, specifications and documents for a XT484024?
Additional datasheets, footprints and schematics for XT484024 are listed on our Part Details page. You can also find images and similar parts to XT484024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT484024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT484024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT484024 fall under?
The XT484024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to XT484024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT484024 you can contact the distributor directly for product support, shipping queries etc.
Is the XT484024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XT484024 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XT484024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT484024 often in real-time on the comparison pages.
What if I can't find stock of XT484024?
You can fill out our help required form which you can use to request a quote for XT484024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.