Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 115VAC |
Contact Current | 8A |
Product Range | XT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
General Purpose Relays DPDT 115 VAC NO OPTIONAL | Rapid Electronics |
Relay, Dpdt, 240Vac, 8A | Newark Electronics |
RELAY, DPDT, 240VAC, 8A | element14 |
Electromechanical Relay DPDT 15A 115VAC 8.1KOhm Plug-In | Avnet America |
Where can I find additional details, specifications and documents for a XT424615?
Additional datasheets, footprints and schematics for XT424615 are listed on our Part Details page. You can also find images and similar parts to XT424615 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT424615 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT424615 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT424615 fall under?
The XT424615 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to XT424615 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT424615 you can contact the distributor directly for product support, shipping queries etc.
Is the XT424615 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XT424615 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Avnet America have stock available or on a lead time for XT424615.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT424615 often in real-time on the comparison pages.
What if I can't find stock of XT424615?
You can fill out our help required form which you can use to request a quote for XT424615 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.