Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Unknown |
Prices starting from US$7.14
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | XT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Relay, Dpdt, 240Vac, 8A | Newark Electronics |
RELAY, DPDT, 240VAC, 8A | Farnell |
General Purpose Relays DPDT 24 VDC NO OPTIONAL | Rapid Electronics |
XT Series General Purpose Interface Plug-In Relay DPDT 8A 24VDC 1440Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a XT424024?
Additional datasheets, footprints and schematics for XT424024 are listed on our Part Details page. You can also find images and similar parts to XT424024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT424024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT424024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT424024 fall under?
The XT424024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to XT424024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT424024 you can contact the distributor directly for product support, shipping queries etc.
Is the XT424024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XT424024 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for XT424024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT424024 often in real-time on the comparison pages.
What if I can't find stock of XT424024?
You can fill out our help required form which you can use to request a quote for XT424024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.