Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.02
|
No stock
|
Buy Now | |
Rapid Electronics
from US$12.56
|
4,216
in stock
|
Buy Now | |
Chip One Stop
from US$11.50
|
4,146
in stock
|
Buy Now | |
Newark Electronics
from US$12.43
|
-
|
Buy Now | |
Avnet America
from US$10.50
|
-
|
Buy Now | |
RS Americas
from US$9.12
|
-
|
Buy Now | |
element14
from US$10.90
|
-
|
Buy Now |
SVHC | No SVHC (15-Jan-2018) |
---|
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
Relay, Spdt, 240Vac, 16A | Newark Electronics |
XT Series Interface Plug-In Relay with Test Button and Mechanical Indicator 1-Pole 16 A 1-Form C Contact (1 CO) 230 VAC 32500 Ohm 32500 Ohm 0.74 VA Silver Nickel Contact | Avnet America |
XT Series Relay, Interface Plug-IN,230 VAC,1 COCONTACT 16 A, SPDT | TE Connectivity XT374T30 | RS Americas |
RELAY, SPDT, 240VAC, 16A | element14 |
Where can I find additional details, specifications and documents for a XT374T30?
Additional datasheets, footprints and schematics for XT374T30 are listed on our Part Details page. You can also find images and similar parts to XT374T30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT374T30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT374T30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT374T30 fall under?
The XT374T30 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to XT374T30 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT374T30 you can contact the distributor directly for product support, shipping queries etc.
Is the XT374T30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XT374T30 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for XT374T30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT374T30 often in real-time on the comparison pages.
What if I can't find stock of XT374T30?
You can fill out our help required form which you can use to request a quote for XT374T30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.