Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 115VAC |
Contact Current | 16A |
Product Range | XT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Power/Signal Relay 1 Form C 16A (Contact) | Rapid Electronics |
Relay, Spdt, 240Vac, 16A | Newark Electronics |
Electromechanical Relay SPDT 16A 115VAC 8.1KOhm Plug-In | Avnet America |
XT Series Shrack, Interface Relay SPDT 16A 115 VACLED&TB | TE Connectivity XT374S15 | RS Americas |
Where can I find additional details, specifications and documents for a XT374S15?
Additional datasheets, footprints and schematics for XT374S15 are listed on our Part Details page. You can also find images and similar parts to XT374S15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT374S15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT374S15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT374S15 fall under?
The XT374S15 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to XT374S15 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT374S15 you can contact the distributor directly for product support, shipping queries etc.
Is the XT374S15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XT374S15 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for XT374S15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT374S15 often in real-time on the comparison pages.
What if I can't find stock of XT374S15?
You can fill out our help required form which you can use to request a quote for XT374S15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.