Status: | Unknown |
---|---|
Series: | XRE Series |
RoHS: | Unknown |
Prices starting from US$4.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.60
|
No stock
|
Buy Now |
Product Range | XRE Series |
---|---|
LED Colour | Blue |
Wavelength Typ | - |
Viewing Angle | 100° |
Luminous Flux @ Test | 30.6lm |
Forward Current If Max | - |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 3.3mV |
Luminous Intensity @ Test | - |
Power Dissipation Pd | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
LED Mounting | SMD |
Lens Shape | Dome |
Power @ Test | 1.2W |
LED, HI BRIGHT, BLUE 30.6LM | Farnell |
Where can I find additional details, specifications and documents for a XREBLU-L1-0000-00K01-STAR?
Additional datasheets, footprints and schematics for XREBLU-L1-0000-00K01-STAR are listed on our Part Details page. You can also find images and similar parts to XREBLU-L1-0000-00K01-STAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XREBLU-L1-0000-00K01-STAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XREBLU-L1-0000-00K01-STAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XREBLU-L1-0000-00K01-STAR fall under?
The XREBLU-L1-0000-00K01-STAR is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to XREBLU-L1-0000-00K01-STAR when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XREBLU-L1-0000-00K01-STAR you can contact the distributor directly for product support, shipping queries etc.
Is the XREBLU-L1-0000-00K01-STAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XREBLU-L1-0000-00K01-STAR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for XREBLU-L1-0000-00K01-STAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XREBLU-L1-0000-00K01-STAR often in real-time on the comparison pages.
What if I can't find stock of XREBLU-L1-0000-00K01-STAR?
You can fill out our help required form which you can use to request a quote for XREBLU-L1-0000-00K01-STAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.