XPCWHT-L1-0000-008E4-STAR Optoelectronics, LEDs & Displays by Multicomp

LED HB NEUTRAL WHITE 73.9LM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.23

Distributor Stock
Logo for Farnell
Farnell
from US$3.23
No stock
Buy Now

Specifications

Product Range -
LED Colour Neutral White
Viewing Angle 110°
Luminous Flux @ Test 73.9lm
CCT 4500K
Forward Current If Max 350mA
Forward Voltage @ Test 3.4V
Forward Current @ Test 350mA
Power Dissipation Pd 2W
SVHC No SVHC (07-Jul-2017)
LED Mounting SMD
No. of Pins 3Pins
Power @ Test 1.2W

Alternative Descriptions

LED, HB, NEUTRAL WHITE, 73.9LM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XPCWHT-L1-0000-008E4-STAR?

Additional datasheets, footprints and schematics for XPCWHT-L1-0000-008E4-STAR are listed on our Part Details page. You can also find images and similar parts to XPCWHT-L1-0000-008E4-STAR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XPCWHT-L1-0000-008E4-STAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPCWHT-L1-0000-008E4-STAR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XPCWHT-L1-0000-008E4-STAR fall under?

The XPCWHT-L1-0000-008E4-STAR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.

Can I view similar or alternative parts?

You can view similar parts to XPCWHT-L1-0000-008E4-STAR when available in the LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XPCWHT-L1-0000-008E4-STAR you can contact the distributor directly for product support, shipping queries etc.

Is the XPCWHT-L1-0000-008E4-STAR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XPCWHT-L1-0000-008E4-STAR have stock available?

Authorised distributors including Farnell have stock available or on a lead time for XPCWHT-L1-0000-008E4-STAR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XPCWHT-L1-0000-008E4-STAR often in real-time on the comparison pages.

What if I can't find stock of XPCWHT-L1-0000-008E4-STAR?

You can fill out our help required form which you can use to request a quote for XPCWHT-L1-0000-008E4-STAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay