Status: | Unknown |
---|---|
Series: | XPC Series |
RoHS: | Unknown |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.10
|
No stock
|
Buy Now |
Product Range | XPC Series |
---|---|
LED Colour | Neutral White |
Viewing Angle | 110° |
Luminous Flux @ Test | 73.9lm |
CCT | 4500K |
Forward Current If Max | 350mA |
Forward Voltage @ Test | 3.4V |
Forward Current @ Test | 350mA |
Power Dissipation Pd | 2W |
SVHC | No SVHC (07-Jul-2017) |
LED Mounting | SMD |
No. of Pins | 3Pins |
Power @ Test | 1.2W |
LED, HB, NEUTRAL WHITE, 73.9LM | Farnell |
Where can I find additional details, specifications and documents for a XPCWHT-L1-0000-008E4-LBB2?
Additional datasheets, footprints and schematics for XPCWHT-L1-0000-008E4-LBB2 are listed on our Part Details page. You can also find images and similar parts to XPCWHT-L1-0000-008E4-LBB2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XPCWHT-L1-0000-008E4-LBB2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XPCWHT-L1-0000-008E4-LBB2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XPCWHT-L1-0000-008E4-LBB2 fall under?
The XPCWHT-L1-0000-008E4-LBB2 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to XPCWHT-L1-0000-008E4-LBB2 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XPCWHT-L1-0000-008E4-LBB2 you can contact the distributor directly for product support, shipping queries etc.
Is the XPCWHT-L1-0000-008E4-LBB2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XPCWHT-L1-0000-008E4-LBB2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for XPCWHT-L1-0000-008E4-LBB2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XPCWHT-L1-0000-008E4-LBB2 often in real-time on the comparison pages.
What if I can't find stock of XPCWHT-L1-0000-008E4-LBB2?
You can fill out our help required form which you can use to request a quote for XPCWHT-L1-0000-008E4-LBB2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.