Status: | Unknown |
---|---|
Series: | XOSM-57 |
RoHS: | Compliant |
Size: 7.0 x 5.0 x 1.9 (mm) |
Miniature package |
Tri-state enable/disable |
Cross Reference |
---|
Cross Reference |
Datasheet |
---|
XOSM-57 |
General Information |
---|
Specifications and Test Circuits |
Markings |
---|
Ordering Guide |
Ordering Info |
---|
Ordering Guide |
Packaging Information |
---|
Tape and Reel Specifications |
Packaging Methods |
Technical Notes |
---|
Soldering Profile |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Contact Us |
Oscillator, 4.9152Mhz, 7 X 5Mm, Ttl | Newark Electronics |
OSCILLATOR, 4.9152MHZ, 7 X 5MM, TTL | element14 |
SMD Crystal Oscillator 4.9152MHz 5V 50pF 4-Pin SMD Bulk | Avnet America |
Where can I find additional details, specifications and documents for a XO57CTECNA4M9152?
Additional datasheets, footprints and schematics for XO57CTECNA4M9152 are listed on our Part Details page. You can also find images and similar parts to XO57CTECNA4M9152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XO57CTECNA4M9152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XO57CTECNA4M9152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XO57CTECNA4M9152 fall under?
The XO57CTECNA4M9152 is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to XO57CTECNA4M9152 when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XO57CTECNA4M9152 you can contact the distributor directly for product support, shipping queries etc.
Is the XO57CTECNA4M9152 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for XO57CTECNA4M9152 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for XO57CTECNA4M9152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XO57CTECNA4M9152 often in real-time on the comparison pages.
What if I can't find stock of XO57CTECNA4M9152?
You can fill out our help required form which you can use to request a quote for XO57CTECNA4M9152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.