Status: | Unknown |
---|---|
Series: | XLamp Series |
RoHS: | Unknown |
Product Range | XLamp Series |
---|---|
LED Module Type | Board + LED |
LED Color | Cool White |
CCT | 8300K |
Luminous Flux @ Test | 260lm |
Luminous Flux @ Max | - |
Power Rating | - |
Supply Voltage | 2.9V |
MSL | - |
Status: | Unknown |
---|---|
Series: | XLamp XM-L2 Series |
RoHS: | Unknown |
Product Range | XLamp XM-L2 Series |
---|---|
LED Colour | Cool White |
Viewing Angle | 125° |
Luminous Flux @ Test | 260lm |
CCT | 6200K |
Forward Current If Max | 3A |
Forward Voltage @ Test | 2.85V |
Forward Current @ Test | 700mA |
Power Dissipation Pd | 10W |
SVHC | No SVHC (15-Jun-2015) |
LED Mounting | SMD |
Lens Colour | Clear |
Lens Shape | Dome |
No. of Pins | 3Pins |
Opto Case Style | 2020 |
Power @ Test | 2W |
Status: | Unknown |
---|---|
Series: | XLamp Series |
RoHS: | Compliant |
Product Range | XLamp Series |
---|---|
LED Module Type | Board + LED |
LED Color | Cool White |
CCT | 8300K |
Luminous Flux @ Test | 260lm |
Supply Voltage | 2.9V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a XMLBWT-00-0000-0000T5051?
Additional datasheets, footprints and schematics for XMLBWT-00-0000-0000T5051 are listed on our Part Details page. You can also find images and similar parts to XMLBWT-00-0000-0000T5051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMLBWT-00-0000-0000T5051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLBWT-00-0000-0000T5051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMLBWT-00-0000-0000T5051 fall under?
The XMLBWT-00-0000-0000T5051 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to XMLBWT-00-0000-0000T5051 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMLBWT-00-0000-0000T5051 you can contact the distributor directly for product support, shipping queries etc.
Is the XMLBWT-00-0000-0000T5051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMLBWT-00-0000-0000T5051 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for XMLBWT-00-0000-0000T5051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMLBWT-00-0000-0000T5051 often in real-time on the comparison pages.
What if I can't find stock of XMLBWT-00-0000-0000T5051?
You can fill out our help required form which you can use to request a quote for XMLBWT-00-0000-0000T5051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.