Status: | Unknown |
---|---|
Series: | XLamp Series |
RoHS: | Unknown |
Product Range | XLamp Series |
---|---|
LED Module Type | Board + LED |
LED Color | Cool White |
CCT | 8300K |
Luminous Flux @ Test | 280lm |
Luminous Flux @ Max | - |
Power Rating | - |
Supply Voltage | 2.9V |
Packaging | Each |
Led Module, Star, Cool White, 280Lm | Newark Electronics |
Where can I find additional details, specifications and documents for a XMLAWT-00-0000-0000T6051-STAR?
Additional datasheets, footprints and schematics for XMLAWT-00-0000-0000T6051-STAR are listed on our Part Details page. You can also find images and similar parts to XMLAWT-00-0000-0000T6051-STAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XMLAWT-00-0000-0000T6051-STAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XMLAWT-00-0000-0000T6051-STAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XMLAWT-00-0000-0000T6051-STAR fall under?
The XMLAWT-00-0000-0000T6051-STAR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to XMLAWT-00-0000-0000T6051-STAR when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XMLAWT-00-0000-0000T6051-STAR you can contact the distributor directly for product support, shipping queries etc.
Is the XMLAWT-00-0000-0000T6051-STAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XMLAWT-00-0000-0000T6051-STAR have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for XMLAWT-00-0000-0000T6051-STAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XMLAWT-00-0000-0000T6051-STAR often in real-time on the comparison pages.
What if I can't find stock of XMLAWT-00-0000-0000T6051-STAR?
You can fill out our help required form which you can use to request a quote for XMLAWT-00-0000-0000T6051-STAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.