Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.40
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$6.40
|
29,238
in stock
|
Buy Now |
PCI Bus Type | PCIe to 1394b OHCI Host Controller |
---|---|
PCI Express Base Spec | PCI 1.0 PCI 1.1 PCI 1.2 PCI 2.3 PCI 3.0 |
Digital IC Case | NFBGA |
No. of Pins | 167Pins |
Supply Voltage Min | 1.35V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
No. of Ports | 3Ports |
Termination Type | Surface Mount Device |
x1 PCIe to 1394b OHCI host controller | Texas Instruments |
Where can I find additional details, specifications and documents for a XIO2213BZAY?
Additional datasheets, footprints and schematics for XIO2213BZAY are listed on our Part Details page. You can also find images and similar parts to XIO2213BZAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XIO2213BZAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XIO2213BZAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XIO2213BZAY fall under?
The XIO2213BZAY is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to XIO2213BZAY when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XIO2213BZAY you can contact the distributor directly for product support, shipping queries etc.
Is the XIO2213BZAY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XIO2213BZAY have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for XIO2213BZAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XIO2213BZAY often in real-time on the comparison pages.
What if I can't find stock of XIO2213BZAY?
You can fill out our help required form which you can use to request a quote for XIO2213BZAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.