No distributors results available
View Full Pricing & Stock ComparisonPCI Bus Type | PCI Express to PCI Bridge |
---|---|
PCI Express Base Spec | PCIe 1.0a |
Digital IC Case | BGA |
No. of Pins | 176Pins |
Supply Voltage Min | 1.35V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
No. of Ports | 2Ports |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 1.35V to 1.65V 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a XIO2200AZGW?
Additional datasheets, footprints and schematics for XIO2200AZGW are listed on our Part Details page. You can also find images and similar parts to XIO2200AZGW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XIO2200AZGW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XIO2200AZGW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XIO2200AZGW fall under?
The XIO2200AZGW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to XIO2200AZGW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XIO2200AZGW you can contact the distributor directly for product support, shipping queries etc.
Is the XIO2200AZGW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XIO2200AZGW have stock available?
There is no stock from authorised distributors for XIO2200AZGW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XIO2200AZGW often in real-time on the comparison pages.
What if I can't find stock of XIO2200AZGW?
You can fill out our help required form which you can use to request a quote for XIO2200AZGW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.