Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Bridge Type | PCI Express to PCI |
---|---|
Supply Voltage Min | 1.35V |
Supply Voltage Max | 1.65V |
Interface Case Style | BGA |
No. of Pins | 169Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a XIO2001ZGU?
Additional datasheets, footprints and schematics for XIO2001ZGU are listed on our Part Details page. You can also find images and similar parts to XIO2001ZGU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XIO2001ZGU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XIO2001ZGU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XIO2001ZGU fall under?
The XIO2001ZGU is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to XIO2001ZGU when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XIO2001ZGU you can contact the distributor directly for product support, shipping queries etc.
Is the XIO2001ZGU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XIO2001ZGU have stock available?
There is no stock from authorised distributors for XIO2001ZGU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XIO2001ZGU often in real-time on the comparison pages.
What if I can't find stock of XIO2001ZGU?
You can fill out our help required form which you can use to request a quote for XIO2001ZGU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.