Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | PCI Express to PCI Bridge |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | XIO2001 |
Product Range | - |
Kit Contents | Evaluation Module XIO2001 CD Kitting List Test Procedure User Guide |
SVHC | No SVHC (27-Jun-2018) |
Features | Onboard LEDs to Indicate Availability of Power and Status of Certain Control Signals |
XIO2001 evaluation module | Texas Instruments |
Pci Express To Bridge, Evaluation Mod | Newark Electronics |
Where can I find additional details, specifications and documents for a XIO2001EVM?
Additional datasheets, footprints and schematics for XIO2001EVM are listed on our Part Details page. You can also find images and similar parts to XIO2001EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XIO2001EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XIO2001EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XIO2001EVM fall under?
The XIO2001EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to XIO2001EVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XIO2001EVM you can contact the distributor directly for product support, shipping queries etc.
Is the XIO2001EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XIO2001EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for XIO2001EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XIO2001EVM often in real-time on the comparison pages.
What if I can't find stock of XIO2001EVM?
You can fill out our help required form which you can use to request a quote for XIO2001EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.