Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.23
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 0.399" |
I.D. Supplied - Metric | 10.16mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 3.94ft |
Length - Metric | 1.2m |
I.D. Recovered Max - Imperial | 0.149" |
I.D. Recovered Max - Metric | 3.81mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Tubing |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 10.1mm |
Cable Diameter Min | 3.81mm |
Colour | Black |
Fully Shrunk Diameter | 3.81mm |
I.D. Max Recovered | 3.81mm |
I.D. Supplied | 10.16mm |
Internal Diameter | 10.16mm |
Length Imperial | 3.94ft |
Material | Halogen Free Polyolefin |
Operating Temperature Max | 110°C |
Operating Temperature Min | -55°C |
Reel Length (Imperial) | 3ft |
Reel Length (Metric) | 1.2m |
Shrink Temperature | 70°C |
Shrink Type | Heat |
Unshrunk Diameter | 10.16mm |
Wall Thickness | 1.52mm |
XFFR-04X4 Primary Product Color: Black Shrink Ratio: 3: 1 Wall Type: Single Wall Recovered Inside Diameter (Max): .15 in Recovered Inside Diameter (Max): 3.81 mm Black 3: 1 Single Wall .15" | Xffr Heat Shrink Tubing | Part Number: XFFR-04X4 | Internal Number: CB5432-000 | Alias Number: 5-1899230-7 | TE Connectivity | TE Store |
Thermoform XFFR heatshrink tubing,10.1mm | RS |
Xffr-04X4 |Raychem Te Connectivity XFFR-04X4 | Newark Electronics |
Raychem, Thermoform XFFR heatshrink tubing,10.1mm | TE Connectivity XFFR-04X4 | RS Americas |
TUBING, HALOGEN FREE, 1.2M | element14 |
Where can I find additional details, specifications and documents for a XFFR-04X4?
Additional datasheets, footprints and schematics for XFFR-04X4 are listed on our Part Details page. You can also find images and similar parts to XFFR-04X4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XFFR-04X4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XFFR-04X4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XFFR-04X4 fall under?
The XFFR-04X4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to XFFR-04X4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XFFR-04X4 you can contact the distributor directly for product support, shipping queries etc.
Is the XFFR-04X4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XFFR-04X4 have stock available?
Authorised distributors including Chip One Stop, TE Store, RS, Newark Electronics and RS Americas have stock available or on a lead time for XFFR-04X4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XFFR-04X4 often in real-time on the comparison pages.
What if I can't find stock of XFFR-04X4?
You can fill out our help required form which you can use to request a quote for XFFR-04X4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.