Status: | Unknown |
---|---|
Series: | SWFR X4 Series |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 1.039" |
I.D. Supplied - Metric | 26.4mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 164ft |
Length - Metric | 50m |
I.D. Recovered Max - Imperial | 0.492" |
I.D. Recovered Max - Metric | 12.5mm |
Shrink Tubing / Boot Material | Zero Halogen PO (Polyolefin) |
Product Range | SWFR X4 Series |
SVHC | No SVHC (15-Jan-2019) |
HEAT-SHRINK TUBING, 2:1, 26.4MM, BLACK | element14 |
HEAT-SHRINK TUBING, 2: 1, 26.4MM, BLACK | Farnell |
Heat Shrink Tubing & Sleeves X4-25.0-0-FSP Price Per Meter | Sager |
Where can I find additional details, specifications and documents for a X4-25.0-0-FSP?
Additional datasheets, footprints and schematics for X4-25.0-0-FSP are listed on our Part Details page. You can also find images and similar parts to X4-25.0-0-FSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X4-25.0-0-FSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X4-25.0-0-FSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X4-25.0-0-FSP fall under?
The X4-25.0-0-FSP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to X4-25.0-0-FSP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X4-25.0-0-FSP you can contact the distributor directly for product support, shipping queries etc.
Is the X4-25.0-0-FSP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X4-25.0-0-FSP have stock available?
Authorised distributors including element14, Farnell and Sager have stock available or on a lead time for X4-25.0-0-FSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X4-25.0-0-FSP often in real-time on the comparison pages.
What if I can't find stock of X4-25.0-0-FSP?
You can fill out our help required form which you can use to request a quote for X4-25.0-0-FSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.