Status: | Unknown |
---|---|
Series: | SWFR X4 Series |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.055" |
I.D. Supplied - Metric | 1.4mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 656.2ft |
Length - Metric | 200m |
I.D. Recovered Max - Imperial | 0.02" |
I.D. Recovered Max - Metric | 0.5mm |
Shrink Tubing / Boot Material | Zero Halogen PO (Polyolefin) |
Product Range | SWFR X4 Series |
SVHC | No SVHC (15-Jan-2019) |
X4-1.0-0-Sp |Raychem Te Connectivity X4-1.0-0-SP | Newark Electronics |
Heat Shrink Tubing & Sleeves X4-1.0-0-SP Price Per Meter | Sager |
Where can I find additional details, specifications and documents for a X4-1.0-0-SP?
Additional datasheets, footprints and schematics for X4-1.0-0-SP are listed on our Part Details page. You can also find images and similar parts to X4-1.0-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X4-1.0-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X4-1.0-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X4-1.0-0-SP fall under?
The X4-1.0-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to X4-1.0-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X4-1.0-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the X4-1.0-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X4-1.0-0-SP have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for X4-1.0-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X4-1.0-0-SP often in real-time on the comparison pages.
What if I can't find stock of X4-1.0-0-SP?
You can fill out our help required form which you can use to request a quote for X4-1.0-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.