Status: | Unknown |
---|---|
Series: | X2A Series |
RoHS: | Unknown |
Product Range | X2A Series |
---|---|
Resistor Case Style | SMD |
Power Rating | - |
Resistance Tolerance | - |
Temperature Coefficient | - |
Frequency Max | - |
MSL | - |
DC Crossover 6-Pin SMD T/R | Avnet America |
RF CROSSOVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a X2A2020RFDCT?
Additional datasheets, footprints and schematics for X2A2020RFDCT are listed on our Part Details page. You can also find images and similar parts to X2A2020RFDCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X2A2020RFDCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X2A2020RFDCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X2A2020RFDCT fall under?
The X2A2020RFDCT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to X2A2020RFDCT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X2A2020RFDCT you can contact the distributor directly for product support, shipping queries etc.
Is the X2A2020RFDCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X2A2020RFDCT have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Richardson RFPD have stock available or on a lead time for X2A2020RFDCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X2A2020RFDCT often in real-time on the comparison pages.
What if I can't find stock of X2A2020RFDCT?
You can fill out our help required form which you can use to request a quote for X2A2020RFDCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.